EN
  • EN
  • DE

YZP0347-20125-01

Part No YZP0347-20125-01
Manufacturer Shenzhen Xinyangze Electronics Co., Ltd.
Catalog Contacts, Spring Loaded and Pressure
Description Pogo Pin 1 Position 12.5mm Length 1A 12V Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage Rating 12V
Number of Pins 1P
Type Pogo Pin
Overall Length/Height 12.5mm
Contact Resistance 50mΩ
Operational Height 10.5mm
Elastic Life 10000 times
Current Rating 1A
Ultra Librarian 3D Model Ultra Librarian YZP0347-20125-01 CAD Model

Description

0431.750NRI Fuse

The 0431.750NRI is a reliable fuse designed to provide overcurrent protection in electronic circuits. Its compact size and efficient design make it ideal for integration in tight spaces while ensuring consistent performance.

Features and Benefits

  • Compact Design: Fits easily into small electronic devices without compromising on protection capabilities.
  • High Reliability: Ensures consistent circuit protection over repeated applications.
  • Safe Operation: Prevents damage to sensitive components by interrupting excessive current flow.

Applications

  • Consumer electronics
  • Industrial machinery
  • Automotive systems
  • Telecommunication equipment

This fuse guarantees enhanced safety mechanisms that are crucial for maintaining device longevity and integrity, making it an exceptional choice for diverse applications.

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED T/H GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
ALPS Electric
SPRING CONTACT SMT 1.4MM X 1.4MM / Contact Spring Surface Mount
Lowest to $0.2610
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED IN-LINE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6657 $53.2560
185+ $0.5462 $101.0470
285+ $0.5291 $150.7935
395+ $0.5121 $202.2795
510+ $0.4950 $252.4500
680+ $0.4438 $301.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess