EN
  • EN
  • DE

TX4138

Part No TX4138
Manufacturer Shenzhen Xindingsheng Technology Co., Ltd.
Catalog DC DC Converters
Description 200kHz Step-down type Adjustable 800mV~40V 4A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOIC-8-EP
Operating Temperature -40℃~+85℃@(Ta)
Frequency - Switching 200kHz
Function Step-down type
Number of Outputs 1
Features Adjustable current limiting;Cycle-by-cycle current limiting;Light load efficient mode;Operating status indication
Output Type Adjustable
Topology Buck
Operating Voltage 4.5V~60V
Switch Tube (Built-In/External) Built-in
Output Voltage 800mV~40V
Output Current 4A
Quiescent Current 400uA
Ultra Librarian 3D Model Ultra Librarian TX4138 CAD Model

Description

0402ESDA-11 ESD Protection Device

The 0402ESDA-11 is a state-of-the-art ESD protection component engineered for the most demanding applications, offering superior clamping voltage characteristics.

  • High-Frequency Communication Devices
  • Telecom Infrastructure
  • Battery Management Systems

Features and Benefits:

  • High tolerance to repeated ESD strikes
  • Shielded design for reduced electromagnetic interference
  • Optimized for high-speed data lines
  • RoHS certified

With the 0402ESDA-11, ensure your systems maintain their integrity and performance levels even in ESD-prone environments.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 15V 248W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER 48V 101W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 3W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 50W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 8.3W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 216W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess