EN
  • EN
  • DE

TX4137

Part No TX4137
Manufacturer Shenzhen Xindingsheng Technology Co., Ltd.
Catalog DC DC Converters
Description Buck Switching Regulator IC Adjustable 1 Output 0.6A SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOT-23-6
Operating Temperature -40℃~+125℃@(TA)
Frequency - Switching 800kHz~1.2MHz
Function Step-down type
Number of Outputs 1
Features Cycle-by-cycle current limiting;Overcurrent Protection
Output Type Adjustable
Topology Buck
Operating Voltage 5.5V~60V
Switch Tube (Built-In/External) Built-in
Output Current 600mA
Quiescent Current 700uA
Ultra Librarian 3D Model Ultra Librarian TX4137 CAD Model

Description

Product Overview

The 0402N100J500LT is an advanced multilayer ceramic capacitor designed for applications requiring high reliability and precision.

Features and Benefits

  • High capacitance stability across temperature variations.
  • Exceptional reliability due to robust construction.
  • Compact design supports high-density circuit boards.
  • Low equivalent series resistance (ESR) enhances performance.

Applications and Projects

  • Power management circuits in electronic devices.
  • High reliability electric vehicles (EV) systems.
  • Advanced communication infrastructure.
  • Consumer electronics including televisions and gaming consoles.

This capacitor is essential for engineers aiming to enhance circuit performance with reliable passive components.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER +/-12V
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 5V 150W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-5V 10W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 200W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER 28V 154W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 154W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 156W
Need more? Email Us
Traco Power
DC DC CONVERTER 48V 101W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1819 $50.0225
675+ $0.1492 $100.7100
1,040+ $0.1446 $150.3840
1,430+ $0.1399 $200.0570
1,850+ $0.1352 $250.1200
2,475+ $0.1213 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess