EN
  • EN
  • DE

TM1624

Part No TM1624
Manufacturer Shenzhen Titan Micro Electronics Co., Ltd.
Catalog Misc Products
Description LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Titan Micro Electronics Co., Ltd.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840642-TM1624
Ultra Librarian 3D Model Ultra Librarian TM1624 CAD Model

Description

The TM1624 is an LED driver control IC manufactured by Shenzhen Titan Micro Electronics Co., Ltd. It is designed to drive LEDs, often used in applications such as LED displays, indicator lights, and similar visual output devices. The TM1624 provides a convenient way to control LEDs with a microcontroller.

Applications

  • LED display panels
  • Digital clocks and timers
  • Indicator lights for electronic equipment
  • Appliance control panels
  • Electronic toys

Features

  • LED Driver Control IC
  • Serial interface (typically SPI or similar)
  • Brightness control functionality
  • Multiplexed LED driving
  • Low power operation

Benefits

  • Simplified LED control design
  • Reduced component count and board space
  • Easy integration with various microcontrollers
  • Adjustable display brightness for user comfort and energy saving
  • Efficient power usage for battery-powered applications

Additional Details

Detailed specifications of the TM1624, like the precise number of LED segments it can control, the specific serial communication protocol, and the voltage/current characteristics, require consulting the datasheet from Shenzhen Titan Micro Electronics Co., Ltd. However, its common use-case involves driving LED segments or matrices in multiplexed fashion, receiving commands from a microcontroller to determine which segments to illuminate. Its design allows a relatively low number of microcontroller pins to control a large number of LEDs, reducing the overall complexity of the system. The IC provides current limiting resistors or constant current sources, to drive the LEDs at a consistent brightness.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1960 $50.9600
625+ $0.1608 $100.5000
965+ $0.1558 $150.3470
1,330+ $0.1508 $200.5640
1,720+ $0.1457 $250.6040
2,300+ $0.1307 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,520 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess