EN
  • EN
  • DE

SX1308

Part No SX1308
Manufacturer Shenzhen Suoxin Technology Co., Ltd.
Catalog DC DC Converters
Description 1.2MHz Boost Adjustable 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOT-23-6
Operating Temperature -40℃~+85℃
Frequency - Switching 1.2MHz
Function Boost
Number of Outputs 1
Features Light load efficient mode;Overcurrent Protection
Output Type Adjustable
Topology Boost
Operating Voltage 2V~24V
Switch Tube (Built-In/External) Built-in
Output Current 2A
Quiescent Current 100uA
Ultra Librarian 3D Model Ultra Librarian SX1308 CAD Model

Description

Description

The 0402CS-8N7XGLU is a versatile surface-mount inductor optimized for compact electronic devices operating at high frequencies. This component is engineered with precision to meet diverse circuit requirements.

Features and Benefits

  • Optimal performance at high frequencies
  • Minimal size with 0402 packaging for sophisticated designs
  • High durability ensures consistent performance
  • Cost-effective with high efficiency

Applications

  • RF front-end modules
  • Telemetry devices
  • Telecommunication infrastructure
  • Automotive electronics

Additional Details

The 0402CS-8N7XGLU is ideal for high-frequency applications requiring stable inductance and minimal signal loss. Its robust build ensures adaptability for varied environmental conditions.

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER 48V 101W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 3W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 20W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 20W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 200W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-5V 3W
Need more? Email Us
Traco Power
DC DC CONVERTER 28V 182W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1352 $50.0240
905+ $0.1110 $100.4550
1,400+ $0.1075 $150.5000
1,925+ $0.1040 $200.2000
2,490+ $0.1006 $250.4940
3,330+ $0.0902 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,009 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess