EN
  • EN
  • DE

SE83-470X

Part No SE83-470X
Manufacturer Shenzhen Shaoxin Electronic Co., Ltd.
Catalog Gas Discharge Tube Arresters (GDT)
Description Gas Discharge Tube 470V 10kA ±20% 3 POLE Through Hole SIP-3-4.4mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SIP-3-4.4mm
Impulse Discharge Current 10kA
Tolerance ±20%
Voltage - DC Spark Over (Nom) 470V;1kV
Capacitance 1.5pF
Pitch 4.4mm
Diameter (φD) 8mm
Number of Poles 3
Ultra Librarian 3D Model Ultra Librarian SE83-470X CAD Model

Description

Description

The 0402CS-3N9XJLY is a high-efficiency inductor in a space-saving 0402 package, designed to deliver optimal performance in circuitry where component size and power efficiency are crucial considerations.

Features and Benefits

  • Ultra-compact structure for space-limited applications.
  • Excellent energy retention and minimal thermal degradation.
  • Low-profile design facilitating advanced circuit layouts.
  • Ensures effective high-frequency response.

Applications

  • Wireless communication devices.
  • High-speed signal processing.
  • Portable electronic gadgets.
  • Miniaturized computing devices.

Engineered for today's cutting-edge technology, the 0402CS-3N9XJLY inductor provides exceptional performance, ideal for designers looking to push the boundaries of electronic design.

You May Also Be Interested in

Bourns Inc.
GDT 800V 20KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 1000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 230V 5KA 3 POLE SMD
Lowest to $1.7393
Bourns Inc.
GDT 1600V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 90V 10KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 420V 2KA 2 POLE SMD
Lowest to $0.7033
Littelfuse Inc.
GDT 470V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 5KA 2 POLE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4290 $51.4800
285+ $0.3520 $100.3200
440+ $0.3410 $150.0400
610+ $0.3300 $201.3000
785+ $0.3190 $250.4150
1,050+ $0.2860 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 481 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess