EN
  • EN
  • DE

SE90-150X

Part No SE90-150X
Manufacturer Shenzhen Shaoxin Electronic Co., Ltd.
Catalog Gas Discharge Tube Arresters (GDT)
Description Gas Discharge Tube 150V 5kA ±20% 3 POLE Surface Mount,5x7.6mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD-3P,7.6x5mm
Length 7.6mm
Height 5mm
Tolerance ±20%
Impulse Discharge Current 5kA
Width 5mm
Voltage - DC Spark Over (Nom) 150V;500V
Capacitance 2pF
Number of Poles 3
Ultra Librarian 3D Model Ultra Librarian SE90-150X CAD Model

Description

0402CS-2N7XGLW Inductor

The 0402CS-2N7XGLW model is an advanced inductor offering excellent performance for high-frequency applications. It is designed to provide stability and reliability, ensuring optimal device functionality.

  • Applications:
    • High-Frequency RF Circuits
    • Telecommunication Systems
    • GPS Equipment
    • Microwave Technology
    • Wireless Infrastructure
  • Features and Benefits:
    • Optimized for high-frequency operation
    • Low electrical loss for energy efficiency
    • RoHS compliant, supporting eco-friendly designs
  • Additional Details:
    • Inductance: 2.7nH
    • Operational temperature range: -40°C to +125°C
    • Surface-mount compatibility for streamlined assembly

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 5KA 3 POLE SMD
Lowest to $1.7393
Bourns Inc.
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 40KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 470V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 1100V 2.5KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 2000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4694 $51.6340
260+ $0.3851 $100.1260
405+ $0.3731 $151.1055
555+ $0.3611 $200.4105
720+ $0.3490 $251.2800
960+ $0.3129 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess