EN
  • EN
  • DE

KH-2.54PH180-1X2P-L11.5

Part No KH-2.54PH180-1X2P-L11.5
Manufacturer Shenzhen Kinghelm Electronics Co., Ltd.
Catalog Rectangular Connectors - Headers, Male Pins
Description Pin Header 2 Position 2.54mm Pitch Single Row Through Hole -40℃~+105℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Color Black
Circluar Pins/Square Pins Pin Header
Number of Rows 1
Mounting Type Through Hole
Insulation Height 2.5mm
Length of Mating Pin 6mm
Number of Pins 2P
Operating Temperature -40℃~+105℃
Length of End Connection Pin 3mm
Pitch 2.54mm
Current Rating 3A
Pin Structure 1x2P
Ultra Librarian 3D Model Ultra Librarian KH-2.54PH180-1X2P-L11.5 CAD Model

Description

02DZ3.0-X(TPH3,F) Zener Diode

The 02DZ3.0-X(TPH3,F) variant is crafted for environments needing robust and precise voltage regulation. It stands out for its ability to perform under varying environmental conditions.

  • Applications: Industrial controls, telecommunication equipment, and precision instrumentation.
  • Features and Benefits:
    • High precision voltage output.
    • Enhanced environmental resistance.
    • Designed for high-density applications.
  • Additional Details: Renowned for its resilience and efficiency, this component is perfect for demanding industrial and communication applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Lowest to $5.3844
IRISO
HEADER SMT RA 16POS KEY-B
Lowest to $1.7463
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM
Lowest to $8.7314
Samtec Inc.
CONN HEADER SMD R/A 5POS 2.54MM
Lowest to $1.8336
Hirose Electric Co Ltd
Interconnect Rectangular
Lowest to $0.8703
Hirose Electric Co Ltd
CONNECTOR
Lowest to $0.4366
JAE Electronics
CONN HEADER BRD EDGE 20P 1.25MM
Lowest to $2.6195
Cvilux USA
10POS 1.00MM(.039) SINGLE ROW RI
Lowest to $1.1642
Hirose Electric Co Ltd
CONN HDR 2MM DUAL GLD R/A 12POS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2,160+ $0.0232 $50.1120
5,240+ $0.0191 $100.0840
8,110+ $0.0185 $150.0350
11,175+ $0.0179 $200.0325
14,455+ $0.0173 $250.0715
19,355+ $0.0155 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess