EN
  • EN
  • DE

KH-2.54PH180-1X8P-L11.5

Part No KH-2.54PH180-1X8P-L11.5
Manufacturer Shenzhen Kinghelm Electronics Co., Ltd.
Catalog Rectangular Connectors - Headers, Male Pins
Description Pin Header 1 2.5mm 6mm 8P -40℃~+105℃ 3mm 2.54mm 3A 1x8P Through Hole,P=2.54mm Headers, Male Pins RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=2.54mm
Color Black
Circluar Pins/Square Pins Pin Header
Number of Rows 1
Mounting Type Through Hole
Insulation Height 2.5mm
Length of Mating Pin 6mm
Number of Pins 8P
Operating Temperature -40℃~+105℃
Length of End Connection Pin 3mm
Pitch 2.54mm
Current Rating 3A
Pin Structure 1x8P
Ultra Librarian 3D Model Ultra Librarian KH-2.54PH180-1X8P-L11.5 CAD Model

Description

Fusetron 025103.5NRT1L

The Fusetron 025103.5NRT1L is an advanced electronic fuse designed to provide reliable circuit protection for a wide variety of devices and systems. Specially engineered to safeguard circuits from overloads and short circuits, this fuse ensures operational continuity and equipment safety.

  • Applications: Consumer Electronics, Home Appliances, Automotive Systems, Industrial Equipment
  • Features: Compact size, High breaking capacity, Fast response
  • Benefits: Enhanced protection, Increased reliability, Prolonged device lifespan

Additional Details: The Fusetron 025103.5NRT1L offers ease of installation and can be used in retrofitting projects due to its compatibility with a wide range of systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD R/A 8POS 2.54MM
Lowest to $1.4553
Sullins Connector Solutions
CONN HEADER SMD 10POS 1.27MM
Lowest to $0.2911
Samtec Inc.
CONN HEADER SMD 20POS 1.27MM
Lowest to $8.6703
Samtec Inc.
CONN HEADER R/A 2POS 2.54MM
Lowest to $3.0560
Harwin Inc.
CONN HEADER VERT 16POS 1.27MM
Lowest to $5.1376
Hirose Electric Co Ltd
CONNECTOR
Lowest to $0.4366
Samtec Inc.
CONN HEADER SMD 30POS 1.27MM
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 5POS 1.5MM
Lowest to $1.9792
JST Sales America Inc.
CONN HEADER SMD 5POS 2MM
Lowest to $0.5132

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1083 $50.3595
1,125+ $0.0889 $100.0125
1,745+ $0.0861 $150.2445
2,400+ $0.0834 $200.1600
3,105+ $0.0806 $250.2630
4,160+ $0.0722 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess