EN
  • EN
  • DE

AFC07-S24FCA-00

Part No AFC07-S24FCA-00
Manufacturer Shenzhen Jushuo Electronics Co., Ltd.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description FFC/FPC Connector 24 Position 0.5mm Pitch Bottom Contact Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,P=0.5mm,Surface Mount,Right Angle
Locking Feature Slide Lock
Number of Contacts 24P
Pitch 0.5mm
Contact Plating Tin
Contact Type Bottom Contact
Mounting Type Surface Mount, Right Angle
FFC, FCB Thickness 0.3mm
Contact Material Copper Alloy
Ultra Librarian 3D Model Ultra Librarian AFC07-S24FCA-00 CAD Model

Description

Description

The 00G8P096AA is ideal for projects requiring precise control and stability. Its advanced design makes it suitable for cutting-edge technological applications.

Features and Benefits

  • Precision engineering for enhanced operational control.
  • Stability under varied conditions.
  • Energy-efficient design to reduce power consumption.

Applications

  • Robotics
  • Telecommunications
  • Precision instruments
  • Automated control systems

This component is distinguished by its high-quality construction that caters to applications demanding meticulous accuracy and reliability.

You May Also Be Interested in

Amphenol
CONN FPC BOTTOM 8POS 1MM R/A
Need more? Email Us
Amphenol
CONN FFC BOTTOM 32POS 0.5MM R/A
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FFC VERT 25POS 0.5MM SMD
Need more? Email Us
Amphenol
CONN FPC TOP 24POS 0.5MM R/A
Lowest to $0.6696
Amphenol
CONN FPC BOTTOM 6POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC BOTTOM 13POS 1MM RA
Need more? Email Us
Omron
CONN FFC FPC 11POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC TOP 14POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC TOP 7POS 1MM R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1203 $50.5260
1,015+ $0.0987 $100.1805
1,570+ $0.0956 $150.0920
2,165+ $0.0925 $200.2625
2,800+ $0.0894 $250.3200
3,745+ $0.0802 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess