EN
  • EN
  • DE

BZX84C3V9CC

Part No BZX84C3V9CC
Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Catalog Diodes - Zener - Single
Description SILICON PLANAR ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Jin Yu Semiconductor Co., Ltd.
Win Source Part Number 1158070-BZX84C3V9CC
Manufacturer Homepage www.htsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C3V9CC CAD Model

Description

The BZX84C3V9CC is a Zener diode manufactured by Shenzhen Jin Yu Semiconductor Co., Ltd. It is designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits. As a Zener diode, it maintains a relatively constant voltage over a range of currents, making it suitable for stabilizing voltage levels and protecting sensitive components from voltage spikes.

Applications:

  • Voltage regulation in electronic circuits
  • Overvoltage protection for sensitive components
  • Voltage clamping
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage of 3.9V: Provides a stable voltage reference at approximately 3.9 volts.
  • Low Reverse Leakage Current: Reduces power consumption and improves efficiency.
  • Small Surface Mount Package (SOT-23): Allows for compact board designs and automated assembly.
  • High Surge Current Capability: Can withstand transient voltage surges without damage.
  • Pb-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Stable Voltage Regulation: Ensures consistent voltage levels for reliable circuit operation.
  • Effective Overvoltage Protection: Protects electronic components from damage caused by voltage spikes or surges.
  • Compact Design: Enables miniaturization of electronic devices and efficient use of board space.
  • Reliable Performance: Provides consistent and dependable voltage regulation.
  • Environmentally Friendly: Compliant with environmental regulations, reducing environmental impact.

Additional Details:

The BZX84C3V9CC typically comes in a SOT-23 (TO-236) surface mount package. It has a power dissipation rating typically around 250-350 mW, depending on the specific datasheet. The operating temperature range usually spans from -55°C to +150°C. Key electrical characteristics include a low dynamic impedance and a well-defined breakdown voltage. The "CC" suffix typically denotes specific packaging or electrical characteristics variations. Proper heat sinking is generally not required for typical applications, but should be considered in high ambient temperature or high power dissipation scenarios.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess