EN
  • EN
  • DE

A72-110

Part No A72-110
Manufacturer Shenzhen JDT Fuse Industrial Co., Ltd
Catalog PTC Resettable Fuses
Description Polymeric PTC Resettable Fuse 72V 1.1A Through Hole P=5.1mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,P=5.1mm
Operating Temperature -40℃~+85℃
Voltage - Max 72V
Hold Current 1.1A
Current - Max 40A
Power Dissipation 1.51W
Trip Current 2.2A
Time to Trip(Max) 8.2s
Resistance @ 25℃ 140mΩ
Resistance - Post Trip (R1) (Max) 400mΩ
Ultra Librarian 3D Model Ultra Librarian A72-110 CAD Model

Description

Description of 007-1183-90

The 007-1183-90 is a versatile electronic component designed to meet the rigorous demands of modern technology applications. With its robust construction, this product ensures reliable performance and longevity, making it a preferred choice for engineers and manufacturers.

Applications

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Automation

Features and Benefits

  • High Durability: Designed to withstand extreme conditions, reducing the need for frequent replacements.
  • Versatile Compatibility: Seamlessly integrates with a variety of systems, enhancing functionality.
  • Efficient Performance: Optimized for energy efficiency, promoting sustainability.

Additional Details

This component is known for its ease of installation and maintenance, providing both convenience and cost-effectiveness. It is an essential part of any modern electronic toolkit.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 6V 350MA 0805
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 400MA RADIAL
Lowest to $0.8959
Littelfuse Inc.
PTC RESET FUSE 72V 1.1A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 14A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 700MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 9A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 120MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.35A RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0792 $50.2920
1,540+ $0.0650 $100.1000
2,385+ $0.0630 $150.2550
3,280+ $0.0610 $200.0800
4,245+ $0.0589 $250.0305
5,685+ $0.0528 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess