The RY5HD01A is a solid state relay (SSR) manufactured by Sharp Microelectronics. Solid state relays are semiconductor devices that perform the same function as electromechanical relays but without the moving parts. This provides for faster switching speeds, longer life, and greater reliability.
Applications
- Industrial control systems
- Heating, ventilation, and air conditioning (HVAC) equipment
- Lighting control systems
- Medical equipment
- Security systems
Features
- Solid state technology
- Optically isolated input and output
- Zero-cross switching
- High surge capability
- Compact size
Benefits
- Increased reliability due to the absence of mechanical components.
- Faster switching speeds compared to electromechanical relays.
- Reduced electromagnetic interference (EMI) due to zero-cross switching.
- Extended lifespan, leading to lower maintenance costs.
- Enhanced safety through optical isolation, preventing electrical noise from affecting control circuits.
The RY5HD01A SSR utilizes optical isolation to separate the input (control) circuit from the output (load) circuit. This provides a high degree of isolation, preventing electrical noise from interfering with the control signals and protecting sensitive control equipment. Zero-cross switching turns the load on and off only when the AC voltage crosses zero, minimizing inrush current and reducing electromagnetic interference. This makes it suitable for controlling resistive and inductive loads.
Technical Specifications (Typical):
- Load Voltage: Varies by model (e.g., 24-280VAC)
- Load Current: Varies by model (e.g., 2A)
- Control Voltage: Varies by model (e.g., 4-8VDC)
- Isolation Voltage: Typically 2500VAC
- Operating Temperature: -30°C to +80°C
- Mounting Style: Through-hole