EN
  • EN
  • DE

PQ033RDA1SZH

Part No PQ033RDA1SZH
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960718-PQ033RDA1SZH
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PQ033RDA1SZH CAD Model

Description

The PQ033RDA1SZH is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It's designed to provide a stable and regulated 3.3V output voltage from a higher input voltage, while minimizing the voltage drop across the regulator itself. This makes it suitable for applications where input voltage may fluctuate or be close to the desired output voltage.

Applications:

  • Microcontroller Power: Provides regulated 3.3V power for microcontrollers in embedded systems.
  • Sensor Power: Used to supply clean and stable power to sensors for accurate measurements.
  • Logic Circuits: Regulates voltage for logic gates and other digital circuits.
  • Memory Power: Powers memory chips (e.g., SRAM, DRAM) requiring a 3.3V supply.
  • Battery-Powered Devices: Suitable for battery-operated devices where efficient voltage regulation is crucial.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage from overheating.
  • Enable/Disable Control: Allows the regulator to be turned on or off via an external signal, enabling power saving.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.

Benefits:

  • Stable 3.3V Supply: Ensures reliable operation of connected devices by providing a clean and consistent 3.3V power supply.
  • Protection Against Overload: Overcurrent protection and thermal shutdown prevent damage to the regulator and connected circuitry.
  • Power Saving: Enable/disable control allows for efficient power management in battery-powered applications.
  • Easy to Use: Requires minimal external components for operation, simplifying circuit design.
  • Compact Size: Available in a small surface-mount package for space-constrained applications.

Additional Details:

The PQ033RDA1SZH is typically packaged in a small surface-mount package. The dropout voltage is a key characteristic to consider, as it determines the minimum input voltage required for stable operation. The datasheet specifies the maximum output current, input voltage range, and quiescent current. Thermal considerations are important, and the datasheet provides information on thermal resistance and power dissipation.

Refer to the manufacturer's datasheet for complete specifications, electrical characteristics, and application notes.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess