EN
  • EN
  • DE

PC817X3NSZ9F(C)

Part No PC817X3NSZ9F(C)
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344897-PC817X3NSZ9F(C)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PC817X3NSZ9F(C) CAD Model

Description

The PC817X3NSZ9F(C) is a high-performance, single-channel optocoupler manufactured by Sharp Microelectronics. It consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon phototransistor. This configuration ensures high isolation voltage and efficient current transfer ratio (CTR), making it well-suited for applications where electrical isolation and reliable signal transmission are critical.

Applications:

  • Industrial Control Equipment: Used for isolating control signals in industrial automation systems, protecting sensitive equipment from voltage surges and electrical noise.
  • Office Automation Equipment: Provides isolation in devices like printers and copiers, ensuring safe and reliable operation.
  • Telecommunication Equipment: Isolates communication lines, preventing interference and protecting sensitive circuitry from external voltage spikes.
  • Measuring Instruments: Offers isolation in measurement devices to protect against ground loops and voltage transients, ensuring accurate readings.
  • Power Supplies: Used to isolate the primary and secondary sides of switching power supplies, improving safety and reducing noise.

Features:

  • High Isolation Voltage: Provides a high isolation voltage (typically 5000 Vrms) to protect against high voltage transients and ensure safety.
  • High Current Transfer Ratio (CTR): Offers a high CTR for efficient signal transfer with minimal power consumption.
  • Surface Mount Package: Available in a surface mount package for easy and efficient board assembly.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring adherence to regulations.
  • Lead-Free: Manufactured using lead-free materials for environmental friendliness.

Benefits:

  • Enhanced Safety: Protects against high voltage transients, ensuring the safety of personnel and equipment.
  • Improved Signal Quality: Reduces noise and interference, improving signal integrity and reliability.
  • Increased System Reliability: Protects against voltage spikes and ground loops, enhancing overall system reliability.
  • Reduced Power Consumption: High CTR allows for efficient signal transfer, minimizing power consumption.
  • Simplified Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details:

The PC817X3NSZ9F(C) operates over a wide temperature range, typically from -30°C to +100°C, making it suitable for diverse operating environments. It is available in tape and reel packaging for automated assembly. The forward current (IF) is typically around 50mA, and the collector-emitter voltage (VCEO) is typically around 80V. Consult the datasheet for specific CTR values and other detailed specifications for this specific variant.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
935+ $0.0535 $50.0225
2,000+ $0.0501 $100.2000
3,100+ $0.0484 $150.0400
4,445+ $0.0450 $200.0250
5,765+ $0.0434 $250.2010
7,195+ $0.0417 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,310 pieces
MOQ: 935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess