EN
  • EN
  • DE

PC817X2NSZOF

Part No PC817X2NSZOF
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Sharp Microelectronics
Win Source Part Number 344889-PC817X2NSZOF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC817X2NSZOF CAD Model

Description

The PC817X2NSZOF is a single-channel photocoupler produced by Sharp Microelectronics. This optocoupler provides electrical isolation between circuits with differing voltage potentials, using an infrared emitting diode (IRED) and a phototransistor to transfer signals without a direct electrical connection. It's designed for applications where isolation is crucial for safety and signal integrity.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) for isolating input and output signals.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Motor Control: Isolates control signals in motor drive circuits to protect microcontrollers from high voltages.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in medical devices.
  • Communication Equipment: Isolates communication lines to prevent ground loops and noise.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation, protecting against voltage transients and surges.
  • Compact Package: Space-saving design allows for efficient use of board space.
  • Current Transfer Ratio (CTR): Ensures reliable signal transmission with a specified CTR range.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards.
  • RoHS Compliant: Manufactured in accordance with RoHS environmental standards.

Benefits:

  • Enhanced Safety: Provides a high level of electrical isolation, protecting personnel and equipment.
  • Improved Reliability: Reduces noise and ground loop interference, enhancing system reliability.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.
  • Cost-Effective: Offers a cost-effective solution for achieving electrical isolation.
  • Stable Performance: Provides stable performance across a wide range of operating conditions.

Additional Details: The PC817X2NSZOF typically features a forward current (IF) of around 50mA, a collector-emitter voltage (VCEO) that generally ranges between 35V and 80V, and an isolation voltage of approximately 5000Vrms. The specific CTR values can vary. Consult the datasheet for the PC817X2NSZOF part for precise details on electrical characteristics, temperature ratings, and other specifications to ensure appropriate application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
Lowest to $1.7463
Everlight Electronics Co Ltd
50mA 100mV@20mA,1mA 80V 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0824
Vishay
OPTOISO 5.3KV 2CH DARL 8SMD
Lowest to $212.0896
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Toshiba Semiconductor and Storage
150mA 1.2V@100mA,10mA 300V 5V 1.15V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.5385
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess