EN
  • EN
  • DE

PC724VONIPXF

Part No PC724VONIPXF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989580-PC724VONIPXF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC724VONIPXF CAD Model

Description

The PC724VONIPXF is a high-performance, compact photocoupler manufactured by Sharp Microelectronics. This device is designed for electrical isolation in a variety of applications, offering reliable signal transmission while maintaining a high degree of isolation between the input and output circuits. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) as its input and a phototransistor as its output, providing excellent linearity and stability.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals in industrial control systems.
  • Inverter Circuits: Provides isolation between the control circuitry and the high-voltage power stage.
  • Switching Power Supplies: Ensures safety and isolation in power supply feedback and control loops.
  • Office Automation Equipment: Employed in printers, copiers, and other office devices for signal isolation.
  • Telecommunication Equipment: Used in various telecom applications to isolate different circuit blocks.

Features:

  • High Isolation Voltage: Offers a high isolation voltage rating, ensuring robust electrical isolation.
  • Compact Package: Small footprint allows for high-density mounting on PCBs.
  • Current Transfer Ratio (CTR): Provides a specified CTR range, ensuring efficient signal transfer.
  • Low Input Current: Requires low input current for activation, making it suitable for low-power applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive control circuits from high-voltage transients and surges.
  • Improved System Reliability: Minimizes ground loops and noise interference, enhancing the overall reliability of the system.
  • Space Saving: Compact package design allows for efficient use of PCB space.
  • Simplified Circuit Design: Simplifies circuit design by providing a direct interface between different voltage levels.
  • Compliance with Standards: Meets industry standards for isolation and safety, ensuring compliance with regulatory requirements.

The PC724VONIPXF is typically available in a surface-mount package. Its operating temperature range is usually between -30°C to +100°C, which makes it suitable for a wide range of industrial and commercial environments. This photocoupler is designed to provide stable and reliable performance over its operating life, making it a preferred choice for critical isolation applications. It helps to reduce noise, prevent ground loops, and protect sensitive circuits from voltage spikes, ensuring the reliable operation of the connected systems.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess