EN
  • EN
  • DE

PC3SD11NXZCF

Part No PC3SD11NXZCF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Description OptoCouplers & OptoIsolators SMT PC3SD11NTZCF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Forward Current 50 mA
Forward Voltage 1.2 V
Hold Current 100 µA
Isolation Voltage 5 V
Lead Free Yes
Max Input Voltage 1.4 V
Maximum Operating Temperature 100 °C
Max Output Current 100 mA
Min Operating Temperature -30 °C
Mount Surface Mount
Nominal Input Voltage 1.2 V
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 5
Output Current 100 mA
Output Current per Channel 100 mA
Output Voltage 420 V
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RoHS Compliant
Turn-On Delay Time 100 µs
Win Source Part Number 1084066-PC3SD11NXZCF
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3SD11NXZCF CAD Model

Description

The PC3SD11NXZCF electronic component is manufactured by Sharp Microelectronics.

  • Reverse Breakdown Voltage: 6V
  • Forward Voltage: 1.2V
  • Win Source Part Number: 1084066-PC3SD11NXZCF
  • Popularity: Low
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 100 °C
  • Mounting Type: Surface-mount device

You May Also Be Interested in

Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Ericsson
Need more? Email Us
NEC
Need more? Email Us
Ricoh
Need more? Email Us
Chilisin
Lowest to $0.0084
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess