EN
  • EN
  • DE

PC357N3J000FC

Part No PC357N3J000FC
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084036-PC357N3J000FC
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC357N3J000FC CAD Model

Description

The PC357N3J000FC is a high-isolation voltage, quad-channel transistor output photocoupler manufactured by Sharp Microelectronics. This device is designed to provide electrical isolation between input and output circuits, commonly used in industrial control systems, telecommunications equipment, and medical devices. The PC357N3J000FC integrates four independent channels, each consisting of an infrared emitting diode (IRED) and a phototransistor. When the IRED is forward-biased, it emits infrared light, activating the phototransistor and enabling current flow in the output circuit. This mechanism ensures electrical isolation while facilitating signal transfer.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolated input and output channels for industrial automation.
  • Inverter Circuits: Isolates control signals in power inverter systems.
  • Microprocessor Input/Output Interfaces: Protects sensitive microprocessor inputs from external voltage transients.
  • Power Supplies: Used in isolated power supply designs for feedback and control.
  • Industrial Control Equipment: Offers isolation for various control signals in industrial machinery.

Features:

  • Quad-Channel Configuration: Provides four independent isolation channels in a single package.
  • High Isolation Voltage: Ensures robust electrical isolation between input and output.
  • Compact Package: Allows for space-efficient integration in high-density circuits.
  • Transistor Output: Offers a reliable and straightforward switching mechanism.
  • Current Transfer Ratio (CTR): Characterized CTR guarantees predictable output performance.

Benefits:

  • Enhanced Safety: Protects control circuits from high-voltage hazards.
  • Noise Reduction: Minimizes electrical noise interference in signal transmission.
  • Reliable Switching: Delivers consistent and dependable switching operations.
  • Space Efficiency: Integrates multiple isolation channels into a single, compact package.
  • Simplified Design: Facilitates easier implementation of isolation in electronic systems.

The PC357N3J000FC's high isolation voltage capability ensures that high-voltage transients and surges do not affect low-voltage control circuitry. The current transfer ratio (CTR) specifies the relationship between the input current and the output current, allowing designers to predict circuit behavior. The compact package design enables use in densely populated circuit boards, saving space. The transistor output is compatible with a variety of digital logic levels, enhancing its versatility. The wide operating temperature range allows it to operate reliably in diverse environmental conditions. This photocoupler is well-suited for applications where safety, reliability, and space efficiency are critical.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,694 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess