Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Color Green, Red
Configuration Independent
Lens Color White
Lens Transparency Diffused
Millicandela Rating 19mcd Green, 8.8mcd Red
Lens Style/Size Rectangle with Flat Top, 0.80mm x 1.60mm
Forward Voltage 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Mounting SMD (SMT)
Wavelength - Peak 565nm Green, 635nm Red
Case / Package 1616
Height (Max) 0.80mm
Win Source Part Number 112596-LT1ED67A
Ultra Librarian 3D Model Ultra Librarian LT1ED67A CAD Model

Description

The 112596-LT1ED67A is a rectangular, green/red SMD LED from Sharp Microelectronics.

  • Green: 19mcd (millicandela rating) and 2.1V (forward voltage)
  • Red: 8.8mcd (millicandela rating) and 2V (forward voltage)
  • Lens: Diffused lens transparency
  • Design: Independent configuration
  • Status: Obsolete (EOL)
  • Dimensions: Rectangle with flat top, 0.80mm x 1.60mm lens style/size

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED ORANGE CLEAR SMD
Need more? Email Us
ECAD model for LO M67F-U2AB-24-1-20-R18-Z
Kingbright
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for WP710A10SRD/J4
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSM670-J1
Stanley Electric Co
LED Uni-Color Red 660nm 2-Pin SMD / Single Color 3216 Reverse Mount Type
Need more? Email Us
ECAD model for BR1111R
Stanley Electric Co
Need more? Email Us
ECAD model for VR1112H
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LGM676-N2Q1-24-Z
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LPM67K-D2F1-25-Z
Broadcom Limited
Need more? Email Us
ECAD model for QSMW-C251
Everlight Electronics Co Ltd
LED GREEN DIFFUSED T/H
Need more? Email Us
ECAD model for 573GD

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9337 $51.3535
135+ $0.7661 $103.4235
205+ $0.7422 $152.1510
280+ $0.7182 $201.0960
365+ $0.6943 $253.4195
485+ $0.6225 $301.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,682 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention