Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Case Code (Imperial) 0805
Case / Package 2012
Color Green
Forward Voltage 2.1 V
Height 800 µm
Lead Free Yes
Length 2 mm
Lens Color White
Lens Style Clear, Diffused
Lens Transparency Diffused
Luminous Intensity 19 mcd
Mount Surface Mount
Packaging Cut Tape (CT)
RoHS Compliant
Test Current 20 mA
Width 1.25 mm
Win Source Part Number 974394-LT1E40A
Categories Optics - LEDs - Light Pipes
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1E40A CAD Model

Description

The Sharp Microelectronics LED light pipe is a high-quality electronic component that is designed to provide efficient and reliable lighting. Sharp Microelectronics

  • Forward Voltage: 2.1 V
  • Luminous Intensity: 19 mcd
  • Lens Color: White
  • Lens Transparency: Diffused
  • Packaging: Cut Tape (CT)
  • Color: Green
  • Height: 800 µm
  • Width: 1.25 mm
  • Mount: Surface Mount
  • RoHS Compliant: Yes
  • Category: Optics, LEDs, and Light Pipes

You May Also Be Interested in

Bivar Inc.
LIGHT PIPE RIGID SINGLE 5MM
Need more? Email Us
ECAD model for PLTR5-1500-PR2
Bivar Inc.
LIGHT PIPE PNL MNT 6.4MM LONG
Need more? Email Us
ECAD model for PLP2-250
Bivar Inc.
LIGHT PIPE RA .350" 3MM RND FLAT / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-350-350-F
Bivar Inc.
LIGHT PIPE RIGID 5MM GRN
Need more? Email Us
ECAD model for PLP5-2-1500 GN
Bivar Inc.
LIGHT PIPE RA .300" 3MM ROUND / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-300-250-R
Bivar Inc.
LIGHT PIPE RA .500" 3MM RND FLAT / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-500-250-F
Bivar Inc.
LIGHT PIPE RA .500" 3MM ROUND / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Need more? Email Us
ECAD model for SLP3-500-450-R
Bivar Inc.
RED/630NM
Need more? Email Us
ECAD model for LPR3-1000-1000D-R480
Bivar Inc.
LIGHT PIPE FLEX ADAPT SMD 8.5" / Light Pipe Single Clear Flexible 8.5" (215.9mm) Board/Panel Mount, Press Fit
Need more? Email Us
ECAD model for SMFLP8.5

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0700 $64.7500
2,255+ $0.0575 $129.6625
3,485+ $0.0558 $194.4630
4,800+ $0.0540 $259.2000
6,205+ $0.0522 $323.9010
8,315+ $0.0467 $388.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 925 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention