EN
  • EN
  • DE

LS044Q7DH01

Part No LS044Q7DH01
Manufacturer Sharp Microelectronics
Catalog OEM Souring
Description TFT Displays & Accessories 4.4" QVGA LCD 320x240 w/FPC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468398-LS044Q7DH01
Manufacturer Sharp Microelectronics
Package Tray
Product Status Active
Display Type Monochrome
Display Mode Reflective
Diagonal Screen Size 4.4" (111.76mm)
Viewing Area 90.80mm W x 68.40mm H
Backlight Without Backlight
Dot Pixels 320 x 240 (QVGA)
Interface Serial
Graphics Color Black
Background Color White
Ultra Librarian 3D Model Ultra Librarian LS044Q7DH01 CAD Model

Description

The Sharp LS044Q7DH01 is a TFT (Thin-Film Transistor) display that offers a 4.4-inch QVGA (Quarter Video Graphics Array) LCD screen, with a resolution of 320x240 pixels. This component comes with an FPC (Flexible Printed Circuit) connector for easy integration into electronic systems. Manufactured by Sharp Microelectronics, a division known for its high-performance display technologies, the LS044Q7DH01 provides crisp, clear, and vibrant images with high contrast and excellent viewing angles. It is designed for use in a variety of applications, including handheld devices, industrial control panels, and medical equipment, where compact size, high image quality, and low power consumption are essential. The LS044Q7DH01 display combines Sharp's advanced LCD technology with compact, durable construction, making it an ideal choice for developers looking to enhance the user interface experience in their products. Its reliability, coupled with Sharp's support and expertise, ensures that this display can meet the demands of rigorous and diverse applications.

You May Also Be Interested in

STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.4649 $83.4649
2+ $68.4840 $136.9680
3+ $66.3439 $199.0317
4+ $64.2038 $256.8152
5+ $62.0636 $310.3180
6+ $55.6433 $333.8598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess