EN
  • EN
  • DE

LQ101K5DW01

Part No LQ101K5DW01
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968911-LQ101K5DW01
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQ101K5DW01 CAD Model

Description

The LQ101K5DW01 is a 10.1-inch TFT-LCD module manufactured by Sharp Microelectronics. This display module is designed for a wide range of applications, including industrial control panels, medical devices, and automotive displays. It offers high resolution, wide viewing angles, and excellent color reproduction, providing a clear and vibrant display for demanding applications.

Applications:

  • Industrial Control Panels: Used in industrial automation systems for displaying process parameters, control settings, and diagnostic information.
  • Medical Devices: Employed in medical imaging systems, patient monitors, and diagnostic equipment for displaying high-resolution images and data.
  • Automotive Displays: Integrated into automotive infotainment systems, instrument clusters, and navigation systems for displaying vehicle information and entertainment content.
  • Point-of-Sale (POS) Terminals: Used in retail environments for displaying transaction details, promotional information, and customer interactions.

Features:

  • High Resolution: The LQ101K5DW01 features a high resolution, providing sharp and detailed images.
  • Wide Viewing Angles: Offers wide viewing angles, ensuring clear visibility from various perspectives.
  • Excellent Color Reproduction: Delivers excellent color reproduction, displaying vibrant and accurate colors.
  • LED Backlight: Equipped with an LED backlight, providing high brightness and low power consumption.
  • LVDS Interface: Uses an LVDS (Low Voltage Differential Signaling) interface, enabling high-speed data transmission and reducing electromagnetic interference.

Benefits:

  • Enhanced Visual Clarity: High resolution and wide viewing angles provide enhanced visual clarity for improved user experience.
  • Vibrant Color Display: Excellent color reproduction ensures accurate and visually appealing images.
  • Energy Efficiency: LED backlight reduces power consumption, contributing to energy savings.
  • Reliable Performance: Robust design and high-quality components ensure reliable performance in demanding environments.

The LQ101K5DW01 meets industry standards for quality and performance, making it a dependable choice for a variety of display applications. Its high resolution, wide viewing angles, and excellent color reproduction make it ideal for demanding applications requiring a clear and vibrant display.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Hewlett Packard
Need more? Email Us
Crouse-Hinds
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Lucent
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess