EN
  • EN
  • DE

LH5420P-30

Part No LH5420P-30
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069671-LH5420P-30
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH5420P-30 CAD Model

Description

The LH5420P-30 is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Sharp Microelectronics. It's designed for applications requiring fast access times and minimal power consumption. This SRAM offers a capacity of 256K bits, organized as 32K words by 8 bits.

Applications

  • Cache memory: Used in systems needing fast data access, such as CPUs and graphics processors.
  • Buffer memory: Employed as a temporary storage location for data being transferred between devices with different speeds.
  • Workstations: Suitable for use in high-performance computing environments.
  • Microprocessor systems: Integrates into microprocessor-based designs for program storage and data manipulation.
  • Data acquisition systems: Used to temporarily store data collected from sensors and other input devices.

Features

  • High-speed access time: 30 ns access time enables rapid data retrieval and storage.
  • Low power consumption: CMOS technology minimizes power usage, extending battery life in portable applications and reducing heat dissipation in other systems.
  • Fully static operation: Eliminates the need for external refresh circuitry, simplifying system design and reducing power consumption.
  • TTL compatible inputs and outputs: Interfaces easily with standard TTL logic circuits.
  • Single 5V power supply: Operates on a single 5V power supply, simplifying power supply requirements.
  • Three-state outputs: Allow the SRAM to be easily interfaced with other memory devices in a shared memory system.
  • 32K x 8 organization: Provides a convenient memory organization for a variety of applications.

Benefits

  • Improved system performance: Fast access times minimize latency, resulting in faster overall system performance.
  • Reduced power consumption: Low-power operation extends battery life and reduces heat generation.
  • Simplified system design: Fully static operation and TTL compatibility simplify system design and reduce component count.
  • Increased system reliability: High-quality manufacturing processes and rigorous testing ensure reliable operation.

Technical Specifications

Organization: 32K x 8

Access Time: 30 ns

Supply Voltage: 5V

Operating Temperature: 0°C to +70°C

Package: DIP (Dual In-line Package)

The LH5420P-30 is a reliable and high-performance SRAM suitable for a wide range of applications requiring fast access times and low power consumption. Its compatibility with TTL logic and single 5V power supply simplifies system integration.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Need more? Email Us
Samsung
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
TT Electronics
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess