EN
  • EN
  • DE

LH52256CN-70LL

Part No LH52256CN-70LL
Manufacturer Sharp Microelectronics
Catalog SRAM
Description IC SRAM 256KBIT 70NS 28SOP / SRAM Chip Async Single 5V 256K-bit 32K x 8 70ns 28-Pin SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Sharp Microelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 28-SOP
Manufacturer Package 28-SOP
Win Source Part Number 778601-LH52256CN-70LL
Popularity Medium
Supply and Demand Status Limited
Family Name LH52256CN
Introduction Date June 09, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LH52256CN-70LL CAD Model

Description

The LH52256CN-70LL is a 32K x 8 bit CMOS Static RAM (SRAM) manufactured by Sharp Microelectronics. This SRAM is designed for high-speed, low-power applications requiring non-volatile memory. With an access time of 70ns, it's suitable for a wide range of embedded systems and memory-intensive tasks.

Applications:

  • Embedded Systems: Used as primary memory in various embedded systems for data storage and program execution.
  • Cache Memory: Can be implemented as a cache memory for processors to improve performance by reducing memory access times.
  • Data Buffers: Utilized as temporary data buffers in communication systems and data acquisition systems.
  • Industrial Control Systems: Integrated into industrial control systems for storing configuration data and real-time process information.
  • Instrumentation: Employed in electronic test and measurement equipment for storing measurement data and calibration settings.

Features:

  • 32K x 8 bit Organization: Provides a total memory capacity of 32 kilobytes with an 8-bit data bus.
  • Fast Access Time (70ns): Offers a fast access time of 70 nanoseconds, enabling high-speed data retrieval.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered and portable devices.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.

Benefits:

  • Fast Data Access: Provides fast data access, improving system performance in memory-intensive applications.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • High Reliability: Offers high reliability and data retention, ensuring data integrity.
  • Easy to Interface: Simplifies system design and reduces development time.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing static RAM in embedded systems.

Additional Details:

The LH52256CN-70LL is available in a DIP (Dual In-line Package). It supports asynchronous operation, simplifying memory control logic. The device provides separate data input and output pins, allowing for easy interface with microprocessors and microcontrollers. Detailed technical specifications, including timing diagrams, electrical characteristics, and pin configurations, can be found in the device datasheet provided by Sharp Microelectronics.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 44TSOP2
Lowest to $28.3678
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess