EN
  • EN
  • DE

LH50508M

Part No LH50508M
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962608-LH50508M
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH50508M CAD Model

Description

The LH50508M is a CMOS image sensor manufactured by Sharp Microelectronics. It's designed to capture high-quality images and videos in various applications, known for its low power consumption and compact size.

Applications

  • Mobile Devices: Smartphones, tablets, and other portable devices for capturing photos and videos.
  • Security Cameras: Surveillance systems for monitoring homes, businesses, and public spaces.
  • Automotive Applications: Rearview cameras, dashcams, and advanced driver-assistance systems (ADAS).
  • Industrial Imaging: Machine vision systems for quality control, inspection, and automation.
  • Medical Imaging: Endoscopes, dental cameras, and other medical devices for visualization and diagnosis.

Features

  • CMOS Technology: Utilizes CMOS technology for low power consumption and high integration.
  • High Resolution: Captures images and videos with a high level of detail.
  • Global Shutter: Enables capturing fast-moving objects without distortion.
  • Low Noise: Minimizes noise in images and videos, resulting in clearer and more accurate results.
  • Compact Size: Allows for integration into small and lightweight devices.
  • Wide Dynamic Range: Captures details in both bright and dark areas of a scene.

Benefits

  • Improved Image Quality: Delivers clear, detailed, and accurate images and videos.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Enhanced System Integration: Compact size simplifies integration into various systems.
  • Increased Reliability: CMOS technology ensures stable and reliable performance.
  • Versatile Applications: Suitable for a wide range of imaging applications.
  • Cost-Effective Solution: Provides a balance of performance and cost efficiency.

Additional Details

The LH50508M typically features a specific pixel size, frame rate, and interface (e.g., parallel, serial). It often includes built-in image processing functions, such as automatic gain control (AGC), automatic white balance (AWB), and defect pixel correction. The sensor's sensitivity and dynamic range are important factors for capturing high-quality images in various lighting conditions. Refer to the Sharp Microelectronics datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Samsung
Need more? Email Us
TT Electronics
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess