EN
  • EN
  • DE

LH28F800BJHE-PBTL90

Part No LH28F800BJHE-PBTL90
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Description Boot block type 3V 8M Bottom boot 90(ns)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Number of Pins 48
RoHS Non-Compliant
Win Source Part Number 1028200-LH28F800BJHE-PBTL90
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F800BJHE-PBTL90 CAD Model

Description

The LH28F800BJHE-PBTL90 is an 8-Mbit (1M x 8 bit) Flash Memory device manufactured by Sharp Microelectronics. It's designed for embedded systems requiring non-volatile storage of code and data. This memory device offers fast read access times and reliable data retention.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Telecommunications equipment
  • Consumer electronics

Features:

  • 8-Mbit capacity: Provides ample storage space for code and data.
  • Fast read access: Enables quick retrieval of stored information.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Sector erase: Allows for selective erasure of memory blocks.
  • Write protection: Prevents accidental data corruption.

Benefits:

  • Reliable data storage: Ensures long-term data retention even when power is removed.
  • High performance: Enables fast system boot-up and application execution.
  • Low power operation: Extends battery life in portable devices.
  • Flexible memory management: Allows for efficient allocation of storage space.
  • Easy to use: Supported by standard programming interfaces and tools.

Technical Specifications:

The LH28F800BJHE-PBTL90 operates with a 5V power supply. It features a page mode operation for fast writes and erases. The access time is 90ns. It is typically available in a TSOP package. It supports JEDEC standard programming algorithms and has a guaranteed data retention time of at least 10 years. The operating temperature range is often specified as industrial grade (-40°C to +85°C), making it suitable for harsh environments.

You May Also Be Interested in

Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Lucent
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess