EN
  • EN
  • DE

LH28F320S5NS-L90

Part No LH28F320S5NS-L90
Manufacturer Sharp Microelectronics
Catalog Flash
Description IC FLASH 32MBIT PARALLEL 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70 ns 56-SSOP
Manufacturer Sharp Microelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 56-SOP (0.524", 13.30mm Width)
Case / Package 56-SSOP
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 425-1846, LHF32K10
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923042-LH28F320S5NS-L90
Ultra Librarian 3D Model Ultra Librarian LH28F320S5NS-L90 CAD Model

Description

The LH28F320S5NS-L90 is a 32-Mbit (2M x 16) Flash Memory device manufactured by Sharp Microelectronics. This memory device is organized as 2M words of 16 bits each. It is designed for high-performance, low-power applications, making it suitable for embedded systems and portable devices.

Applications

  • Embedded Systems
  • Portable Devices
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics

Features

  • 32-Mbit (2M x 16) Flash Memory
  • Supply Voltage: typically 3V or 5V (check datasheet for specific voltage)
  • Sector Architecture: The memory array is divided into uniform sectors, enabling flexible memory management.
  • Fast Read Access Time: Offers quick data retrieval, enhancing system performance.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Program/Erase Suspend Capability: Allows interruption of program or erase operations for reading data from other sectors.
  • Automatic Power Savings: Incorporates power-saving modes to minimize energy consumption during idle periods.
  • Common Flash Interface (CFI): Facilitates easy integration with various microcontrollers and processors.

Benefits

  • High Performance: Provides fast data access and efficient program/erase operations.
  • Low Power: Extends battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Flexibility: Sector architecture allows for easy memory partitioning and management.
  • Easy Integration: CFI compatibility simplifies system design and development.

Technical Specifications

The LH28F320S5NS-L90's key specifications generally include:

  • Density: 32 Mbit
  • Organization: 2M x 16
  • Supply Voltage: Typically 3V or 5V (Refer to the datasheet for exact voltage range)
  • Access Time: Consult the datasheet for the specific access time (e.g., 90ns)
  • Operating Temperature Range: Usually industrial temperature range (-40°C to +85°C)
  • Package Type: TSOP or other surface-mount packages

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $0.2315
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess