EN
  • EN
  • DE

LH28F160BGHB-BTLZ0

Part No LH28F160BGHB-BTLZ0
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984302-LH28F160BGHB-BTLZ0
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F160BGHB-BTLZ0 CAD Model

Description

The LH28F160BGHB-BTLZ0 is a 16-Mbit (2M x 8 or 1M x 16) Flash Memory device manufactured by Sharp Microelectronics. It's designed for applications requiring non-volatile storage, such as embedded systems, portable devices, and data logging.

Applications:

  • Embedded Systems: Storing firmware, boot code, and configuration data in embedded systems.
  • Portable Devices: Storing user data, application code, and operating system components in mobile phones, PDAs, and digital cameras.
  • Data Logging: Storing sensor data, event logs, and other types of data in data logging systems.
  • Networking Equipment: Storing network configuration data, firmware updates, and routing tables in routers and switches.
  • Industrial Control Systems: Storing program code, calibration data, and operating parameters in industrial controllers.

Features:

  • 16-Mbit Capacity: Provides 16 megabits of non-volatile storage.
  • CMOS Technology: Offers low power consumption and high performance.
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • Byte/Word Programmability: Supports programming of individual bytes or words.
  • Fast Read Access Time: Provides fast read access for efficient data retrieval.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Memory Management: Sector erase capability enables efficient memory management.
  • Fast Performance: Fast read access time improves system performance.
  • Reliable Data Storage: Provides reliable data storage for critical applications.

Additional Details:

The LH28F160BGHB-BTLZ0 typically operates on a 3V or 5V power supply. It supports a variety of programming and erase cycles. The device is often available in surface-mount packages such as TSOP or PLCC. Detailed specifications can be found in the manufacturer's datasheet, including information on read access time, programming time, erase time, and operating temperature range. The device is typically used in applications where frequent data updates are not required, as the erase/write cycle endurance is limited.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samsung
Need more? Email Us
TT Electronics
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
TT Electronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess