EN
  • EN
  • DE

LH28F008SCT-T12

Part No LH28F008SCT-T12
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Description SEMI-MEMORY-8MEG Nor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010532-LH28F008SCT-T12
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH28F008SCT-T12 CAD Model

Description

The LH28F008SCT-T12 is an 8-Mbit (1M x 8) Flash memory device manufactured by Sharp Microelectronics. It's a non-volatile memory, meaning it retains stored data even when power is removed. The 'T12' likely refers to packaging or temperature grade.

Applications

  • Embedded systems requiring non-volatile storage
  • Solid-state storage
  • Data logging
  • Firmware storage
  • Portable devices

Features

  • 8-Mbit (1M x 8) Memory Organization: Provides 8,388,608 bits of storage.
  • Fast Access Time: Offers relatively fast data access.
  • Single Power Supply: Operates from a single voltage supply.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Embedded Erase and Program Algorithms: Simplifies programming and erase operations.
  • Low Power Consumption: Suitable for battery-powered applications.

Benefits

  • Non-Volatile Storage: Data is retained even when power is off.
  • High Density: Provides a large amount of storage in a small package.
  • Fast Data Access: Enables quick data retrieval.
  • Easy to Use: Embedded algorithms simplify programming.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details

The LH28F008SCT-T12 is typically packaged in a TSOP (Thin Small Outline Package). It supports sector erase, allowing specific sections of memory to be erased and reprogrammed without affecting other data. It's used where non-volatile storage and moderate speed are needed. Refer to the Sharp Microelectronics datasheet for complete specifications, including access times, voltage requirements, and operating temperature range.

You May Also Be Interested in

Samsung
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Lucent
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess