EN
  • EN
  • DE

GP2A25NJJ00F

Part No GP2A25NJJ00F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Reflective - Logic Output
Description Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 1MM-9MM MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SHARP/Socle Technology
Packaging Bulk
Sensing Distance 0.039" ~ 0.354" (1mm ~ 9mm) ADJ
Sensing Method Reflective
Sensing Object Black Paper, Kodak Gray Card, White Paper
Sensing Light Infrared
Mounting Style Chassis Mount
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package Module, Connector
Features Long Focal Distance
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1177518-GP2A25NJJ00F
Manufacturer Homepage sharp-world.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GP2A25
Introduction Date May 10, 2006
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian GP2A25NJJ00F CAD Model

Description

The GP2A25NJJ00F is a reflective sensor in a module connector package from SHARP/Socle Technology.

  • Sensing Distance: 0.039" ~ 0.354" (1mm ~ 9mm) ADJ
  • Can sense: Black paper, Kodak gray card, and white paper
  • Sensing Light: Infrared
  • Sensing Method: Reflective
  • Family: GP2A25
  • Manufacturer Homepage: sharp-world.com
  • Supply and Demand Status: Sufficient
  • Manufacturer Pack Quantity: 100
  • Package: ECCN EAR99
  • Country of Origin: Japan
  • Estimated EOL Date: 2023
  • Usage: Common-used part
  • Supply Voltage Range: 4.75V ~ 5.25V
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Omron
SENSOR OPT REFL 0MM-3MM MODULE
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to $32.1751
Omron
OPTO SENSOR REFL 5MM DIFF SLDR
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
TT Electronics
SENSOR REFLECTVE 12.7MM NPN OPEN
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V
Lowest to $59.8746

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess