EN
  • EN
  • DE

GP1UD261XK0F

Part No GP1UD261XK0F
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 38.0KHZ 5M / Remote Receiver Sensor 38.0kHz 5m Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Mfr Sharp Microelectronics
Package Bulk
Product Status Obsolete
Sensing Distance 5m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 200 µA
Orientation Top View
Mounting Type Through Hole
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 425-1931-5
Standard Package 200
Win Source Part Number 963658-GP1UD261XK0F
Ultra Librarian 3D Model Ultra Librarian GP1UD261XK0F CAD Model

Description

The Sharp Microelectronics GP1UD261XK0F is an optical sensor photo detector remote receiver that is designed to provide reliable sensing at a distance of up to 5m.

  • Manufacturer: Sharp Microelectronics
  • Product Name: GP1UD261XK0F
  • Type: Optical sensor photo detector remote receiver
  • Sensing Distance: Up to 5m
  • B.P.F. Center Frequency: 38.0kHz
  • Current Supply: 200 µA
  • Voltage Rating: 2.7 V ~ 5.5 V
  • Mounting Type: Through hole
  • Status: Obsolete
  • Alternative Parts: TSMP58000, TSOP31236, and TSOP34836

You May Also Be Interested in

MACOM Technology Solutions
P-50A/8V/Z50/DC/FC
Need more? Email Us
MACOM Technology Solutions
P-50A/8V/Z50/DC/FC
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Everlight Electronics Co Ltd
DIP, 9.2X6.8X6MM, FREQ: 38KHZ
Lowest to $0.3493
MACOM Technology Solutions
AT-10SFA/17LP/AC/MM/FC
Need more? Email Us
MACOM Technology Solutions
DGM-32XR-FC
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
MACOM Technology Solutions
PT-15SFA/17LP/AC/LC
Need more? Email Us
MACOM Technology Solutions
DG-15IR-FC INSTRUMENT PHOTODETEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess