Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Color Green
Millicandela Rating 13mcd
Lens Style/Size Rectangle with Flat Top, 1.20mm x 0.80mm
Forward Voltage 2V
Current - Test 5mA
Mounting SMD (SMT)
Wavelength - Peak 575nm
Case / Package 1608
Height (Max) 0.40mm
Win Source Part Number 116516-GM1JE35200AE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GM1JE35200AE CAD Model

Description

The Sharp Microelectronics GM1JE35200AE is an optoelectronic component that comes in a rectangle with flat top lens style and size of 1.20mm x 0.80mm.

  • Millicandela Rating: 13mcd
  • Forward Voltage: 2V
  • Color: Green
  • Peak Wavelength: 575nm
  • Case/Package: 1608
  • Status: Obsolete (EOL)
  • Supply and Demand: Balanced

You May Also Be Interested in

Everlight Electronics Co Ltd
LED GREEN DIFFUSED T/H
Need more? Email Us
ECAD model for 573GD
Kingbright
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for WP710A10SRD/J4
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWA6SG-V2BA-JKPL-0-20-R33-ZI
Rohm Semiconductor
LED RED 1608 SMD
Need more? Email Us
ECAD model for SML-D15UWT86C
Rohm Semiconductor
Lowest to $0.1197
ECAD model for SML-D12V8WT86P
OSRAM Opto Semiconductors Inc.
Lowest to $0.1752
ECAD model for LSGT770
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWE6SG-V2AB-5K8L-Z
Stanley Electric Co
LED Uni-Color Red 660nm 2-Pin SMD / Single Color 3216 Reverse Mount Type
Need more? Email Us
ECAD model for BR1111R
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0120
ECAD model for 15-215SYGC/S530-E1/TR8

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention