The D15SB60 is a bridge rectifier manufactured by Shanghai Sunrise Electronics. It is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably. The bridge rectifier configuration allows for full-wave rectification, providing a smoother DC output compared to half-wave rectifiers. This component is commonly used in power supplies and other electronic devices that require DC power.
Applications
- Power supplies for electronic devices
- Battery chargers
- AC to DC converters
- LED lighting systems
- Industrial automation equipment
Features
- Repetitive Peak Reverse Voltage: 600V
- Average Forward Current: 1.5A
- Package Type: KBPC35
- High surge current capability
- Low forward voltage drop
Benefits
- Efficient AC to DC conversion, ensuring reliable power for electronic devices.
- High voltage and current handling capabilities for various applications.
- Robust construction for long-term reliability.
- Reduces power loss with its low forward voltage drop.
- Easy to integrate into existing circuits.
Additional Details
The D15SB60 bridge rectifier has a surge overload rating of 50A. It operates effectively within a temperature range of -55°C to +150°C. The component’s insulation voltage is typically 1500V AC. The forward voltage drop is approximately 1.0V at maximum forward current. The KBPC35 package ensures easy mounting and efficient heat dissipation. It is crucial to refer to the manufacturer's datasheet for detailed electrical specifications, thermal characteristics, and safety guidelines.
This bridge rectifier is a vital component in numerous electronic systems, providing a stable and reliable DC power source. Its high performance and durability make it a popular choice for both commercial and industrial applications.