The SMA6J170A is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Shanghai Semitech Semiconductor Co., Ltd. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.
Applications
- Automotive Electronics
- Industrial Equipment
- Consumer Electronics
- Data and Signal Lines
- Power Supplies
Features
- 170V Stand-off Voltage: Designed to protect circuits operating at 170V.
- 600W Peak Pulse Power Dissipation: Can withstand high surge currents.
- Low Clamping Voltage: Limits voltage spikes to a safe level.
- Fast Response Time: Quickly responds to voltage transients.
- Unidirectional: Protects against positive voltage transients.
- SMA Package: Compact surface mount package.
- RoHS Compliant: Environmentally friendly.
Benefits
- Effective Transient Protection: Prevents damage from voltage surges.
- Increased System Reliability: Extends the lifespan of electronic devices.
- Reduced Downtime: Minimizes failures caused by voltage transients.
- Easy Implementation: Simple to integrate into existing designs.
- Compact Footprint: Saves valuable board space.
Additional Details
The SMA6J170A TVS diode is specifically designed to clamp transient voltages to a safe level, preventing damage to sensitive electronic components. The low clamping voltage ensures that the voltage seen by the protected circuit remains within acceptable limits during transient events. The device's fast response time enables it to quickly clamp voltage spikes, even in fast-switching circuits. This TVS diode is unidirectional, providing protection against positive voltage transients. Housed in a compact SMA surface mount package, the SMA6J170A is well-suited for applications where space is limited. Compliant with RoHS standards, this device is environmentally friendly. The 600W peak pulse power dissipation rating ensures the device can withstand high surge currents. It provides reliable protection in automotive, industrial, and consumer electronic applications.
For proper usage, consult the device datasheet for specific mounting instructions and derating information. The SMA package offers easy solderability and inspection for high-volume manufacturing.