The ESDA3.3CW-4 is a Transient Voltage Suppressor (TVS) diode array manufactured by Shanghai Leiditech Electronic Technology Co., Ltd. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.
Applications:
- USB data lines protection
- HDMI port protection
- Ethernet port protection
- Cellular phone handsets and accessories
- Portable devices
Features:
- Provides ESD protection according to IEC 61000-4-2 standard
- Low clamping voltage
- Low leakage current
- Fast response time
- Small surface mount package
Benefits:
- Enhanced system reliability by protecting against ESD events.
- Reduced component failures and warranty costs.
- Minimal signal distortion due to low capacitance.
- Easy to integrate into high-density circuit boards.
Additional Details:
The ESDA3.3CW-4 is a four-channel TVS diode array. It offers protection for each channel with a typical breakdown voltage of 3.6V. It features a peak pulse power of 200W and operates over a wide temperature range. It is available in a small SOT-23-6L package for space-saving designs.