EN
  • EN
  • DE

SMD1206-260C-12V

Part No SMD1206-260C-12V
Manufacturer Shanghai BNstar New Material Technology Co., Ltd.
Catalog PTC Resettable Fuses
Description Polymeric PTC Resettable Fuse 12V 2.6A Surface Mount 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 1206
Operating Temperature -40℃~+85℃
Voltage - Max 12V
Hold Current 2.6A
Current - Max 100A
Power Dissipation 800mW
Trip Current 5.2A
Height 1.6mm
Length 3.6mm
Width 1.9mm
Resistance @ 25℃ 10mΩ
Time to Trip(Max) 2s
Resistance - Post Trip (R1) (Max) 60mΩ
Ultra Librarian 3D Model Ultra Librarian SMD1206-260C-12V CAD Model

Description

0402CS-10NXJLW Chip Inductor

The 0402CS-10NXJLW is designed for advanced RF applications, providing high performance with a small footprint. It's ideal for designers looking to optimize performance without sacrificing space.

  • Applications:
    • RF signal processing
    • Satellite communication systems
    • High-frequency filtering
  • Features:
    • Compact design with impressive Q factor
    • Optimized for high frequency operation
  • Benefits:
    • Reduces circuit complexity while offering high performance
    • Supports efficiency in high-speed electronic systems
    • Provides consistent inductance under various conditions

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 100MA 0805
Lowest to $0.2529
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.85A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0851 $50.2090
1,435+ $0.0698 $100.1630
2,220+ $0.0676 $150.0720
3,055+ $0.0655 $200.1025
3,950+ $0.0633 $250.0350
5,295+ $0.0567 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess