EN
  • EN
  • DE

BL9193-25AAPRN

Part No BL9193-25AAPRN
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819449-BL9193-25AAPRN
Ultra Librarian 3D Model Ultra Librarian BL9193-25AAPRN CAD Model

Description

The BL9193-25AAPRN is a power management integrated circuit (PMIC) manufactured by SHANGHAI BELLING CO., LTD. It is designed to provide efficient and reliable power conversion for a variety of applications. This device integrates multiple functions to simplify the design process and minimize the number of external components required.

Applications:

  • Portable Electronics: Including smartphones, tablets, and portable media players.
  • Battery-Powered Devices: Such as handheld gaming consoles and portable medical devices.
  • Power Banks: Providing regulated output voltage for charging various devices.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules in IoT applications.
  • Wearable Technology: Including smartwatches and fitness trackers.

Features:

  • High-Efficiency DC-DC Conversion: Minimizes power loss and extends battery life.
  • Integrated Protection Circuits: Including over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Adjustable Output Voltage: Allows for flexible configuration to meet specific application requirements.
  • Compact Package: Reduces board space and simplifies assembly.

Benefits:

  • Extended Battery Life: High-efficiency conversion minimizes power waste, extending battery operation time.
  • Enhanced System Reliability: Integrated protection circuits safeguard against electrical faults.
  • Simplified Design: Integration of multiple functions reduces the need for external components.
  • Reduced Board Space: Compact package enables smaller and more portable devices.
  • Cost-Effective Solution: Integration and reduced component count lower overall system cost.

Additional Details:

The BL9193-25AAPRN typically operates with an input voltage range suitable for battery-powered applications. The specific output voltage is often adjustable through external resistors. It may incorporate features such as soft-start to reduce inrush current during startup and enable/disable control for power sequencing. It's designed to maintain a stable output voltage even under varying load conditions. For detailed technical specifications such as switching frequency, efficiency curves, and detailed protection thresholds, consult the product datasheet provided by SHANGHAI BELLING CO., LTD.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess