EN
  • EN
  • DE

BL24C04

Part No BL24C04
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description The device is optimized for use in many industrial and commercial applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153589-BL24C04
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL24C04 CAD Model

Description

The BL24C04 is a 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by SHANGHAI BELLING CO., LTD. It's organized as 512 x 8 bits and operates with a standard I2C serial interface. This EEPROM is designed for low-power, non-volatile storage applications.

Applications:

  • Storage of configuration data in embedded systems
  • Storage of serial numbers and identification information
  • Storing calibration data for sensors
  • Storing user preferences in consumer electronics
  • Data logging in industrial applications

Features:

  • Memory Size: 4K-bit (512 x 8)
  • Interface: I2C Serial Interface
  • Voltage Range: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Protection: Hardware write protection
  • Page Write Mode: Supports up to 8-byte page writes
  • Low Power Consumption: Low standby and active current
  • Endurance: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Package: DIP8, SOP8, TSSOP8 and other packages available

Benefits:

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy to Use: Simple I2C interface simplifies integration with microcontrollers.
  • Low Power: Suitable for battery-powered applications.
  • High Endurance: Can withstand a large number of write cycles.
  • Small Footprint: Available in compact packages for space-constrained designs.
  • Wide Operating Voltage: Compatible with a wide range of microcontrollers.

Additional Details:

The BL24C04 offers a cost-effective solution for non-volatile data storage. The I2C interface supports standard and fast modes, allowing for flexible communication speeds. The hardware write protection feature prevents accidental overwrites of critical data. The page write mode allows for efficient writing of multiple bytes at once. This EEPROM is commonly used in a variety of applications where small amounts of non-volatile storage are needed, such as storing configuration settings, calibration data, and serial numbers.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0797 $57.7825
1,755+ $0.0658 $115.4790
2,730+ $0.0635 $173.3550
3,775+ $0.0612 $231.0300
4,810+ $0.0601 $289.0810
6,525+ $0.0531 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess