EN
  • EN
  • DE

BL22P64

Part No BL22P64
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description BL22P64 can be used for dedicated control functions in a variety of applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153587-BL22P64
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL22P64 CAD Model

Description

The BL22P64 is a 64Mbit NAND flash memory that has been designed for use in embedded systems.

  • Memory Size: 64Mbit
  • Page Size: 2K bytes
  • Block Size: 128K bytes
  • Power Consumption: 10mA @ 3.3V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer: SHANGHAI BELLING CO., LTD.
  • Win Source Part Number: 1153587-BL22P64

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess