EN
  • EN
  • DE

BL1084-CS

Part No BL1084-CS
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819343-BL1084-CS
Ultra Librarian 3D Model Ultra Librarian BL1084-CS CAD Model

Description

The BL1084-CS is a low dropout positive voltage regulator manufactured by SHANGHAI BELLING CO., LTD. It is designed to provide a stable output voltage with low dropout voltage and high accuracy.

Applications

  • Linear Power Supplies
  • Battery Chargers
  • Post Regulation for Switching Supplies
  • Voltage Regulation in Consumer Electronics
  • Microprocessor Power Supplies

Features

  • Output Voltage: Adjustable or Fixed (typically 3.3V, 5V)
  • Output Current: Up to 5A
  • Dropout Voltage: Typically 1.3V at 5A
  • Input Voltage: Up to 12V
  • Line Regulation: 0.05% (typical)
  • Load Regulation: 0.1% (typical)
  • Package: TO-263, TO-252

Benefits

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • High Output Current: Can supply up to 5A of current for demanding applications.
  • Stable Output Voltage: Provides a stable and accurate output voltage, improving system performance.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.

Additional Details

The BL1084-CS incorporates internal protection features such as overcurrent limiting and thermal shutdown. The low dropout voltage characteristic allows for efficient operation in battery-powered applications where the input voltage may decrease over time. The regulator is available in both adjustable and fixed output voltage versions, providing flexibility in system design. Proper heat sinking is typically required to ensure safe operation at high output currents.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3159 $50.5440
390+ $0.2592 $101.0880
600+ $0.2511 $150.6600
825+ $0.2430 $200.4750
1,065+ $0.2349 $250.1685
1,425+ $0.2106 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess