EN
  • EN
  • DE

RM3373S

Part No RM3373S
Manufacturer Shaanxi Reactor Microelectronics Co., Ltd.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shaanxi Reactor Microelectronics Co., Ltd.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835581-RM3373S
Ultra Librarian 3D Model Ultra Librarian RM3373S CAD Model

Description

The RM3373S is a power management integrated circuit (PMIC) from Shaanxi Reactor Microelectronics Co., Ltd. This component is engineered to deliver efficient power regulation and distribution within a variety of electronic systems. It is specifically designed to provide the stable and precise voltage and current required by the various components of a device, thereby ensuring optimal performance and system longevity.

Applications

  • Smart Watches and Wearable Devices
  • Portable Navigation Devices
  • Digital Cameras
  • Handheld Gaming Consoles
  • Internet of Things (IoT) Devices

Features

  • Highly Efficient Power Conversion: Maximizes energy efficiency during voltage conversion processes.
  • Programmable Output Voltages: Allows for customizable voltage settings to meet specific application requirements.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating at insufficient input voltage levels.
  • Over-Temperature Protection (OTP): Shuts down the device if it exceeds safe operating temperatures, preventing damage.
  • Output Discharge Function: Quickly discharges output capacitors for safe and reliable operation.
  • Enable/Disable Control: Provides external control over the PMIC's operation.
  • Small Form Factor: Enables integration into compact and space-constrained devices.

Benefits

  • Extended Operational Time: High efficiency and optimized power management extend the operational time of battery-powered devices.
  • Enhanced System Robustness: Integrated protection features safeguard against electrical and thermal stresses.
  • Design Flexibility: Programmable outputs and control features offer greater flexibility in system design.
  • Reduced Board Space: Compact package minimizes the required board space, allowing for smaller and more integrated devices.
  • Stable and Reliable Power: Provides consistent and reliable power for critical system components.

Additional Details

The RM3373S typically incorporates features such as buck regulators, LDO regulators, and load switches to address diverse power requirements in electronic systems. It is engineered to function effectively across a broad input voltage range, rendering it suitable for a variety of battery chemistries and power sources. Specific technical specifications, including input voltage range, output voltage configurations, switching frequencies, and protection thresholds, may differ depending on the particular model and its configuration.

Designers can leverage the RM3373S to create effective and dependable power management solutions, guaranteeing consistent performance and durability. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess