EN
  • EN
  • DE

SGM8552XS8G/TR

Part No SGM8552XS8G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320392-SGM8552XS8G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM8552XS8G/TR CAD Model

Description

The SGM8552XS8G/TR is a dual, low-power, zero-drift operational amplifier from SG Micro Corp, designed for high-precision applications. Featuring an extremely low offset voltage and near-zero drift over temperature, it's ideal for amplifying small signals with high accuracy. Its rail-to-rail input and output swing maximizes signal range. The SGM8552XS8G/TR operates from a single supply voltage, simplifying power supply design.

Applications

  • Precision Instrumentation
  • Medical Devices
  • Sensor Amplification
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers

Features

  • Zero-Drift Architecture
  • Ultra-Low Offset Voltage
  • Rail-to-Rail Input and Output
  • Low Input Bias Current
  • Low Supply Current
  • Single-Supply Operation (2.7V to 5.5V)
  • Small Package (MSOP-8)

Benefits

  • High Accuracy: The zero-drift architecture and ultra-low offset voltage provide exceptional accuracy, minimizing errors in sensitive measurement applications.
  • Stable Performance: The near-zero drift over temperature ensures stable performance across a wide operating temperature range.
  • Extended Battery Life: The low supply current makes it suitable for battery-powered devices, extending the operational lifespan.
  • Versatile Signal Handling: The rail-to-rail input and output capability allows for a wide input signal range and maximized output signal swing.
  • Compact Design: The small MSOP-8 package enables high-density circuit designs, reducing overall board size.

The SGM8552XS8G/TR is particularly well-suited for applications where accuracy and stability are critical. Its zero-drift architecture eliminates the effects of offset voltage drift over time and temperature, ensuring long-term stability. The amplifier's low input bias current minimizes errors caused by input impedance mismatches. The rail-to-rail input and output swing maximizes the dynamic range of the signal, providing optimal performance. With its small MSOP-8 package and single-supply operation, the SGM8552XS8G/TR is an excellent choice for space-constrained and low-power applications. The device is designed for precision amplification of low-level signals in demanding applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4635 $51.7335
50+ $2.0213 $101.0650
77+ $1.9581 $150.7737
106+ $1.8950 $200.8700
137+ $1.8318 $250.9566
183+ $1.6423 $300.5409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,803 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess