EN
  • EN
  • DE

SGM811B-TXKA4G/TR

Part No SGM811B-TXKA4G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description U-Mon 3, 08V -40/+125°C SOT143
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978322-SGM811B-TXKA4G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM811B-TXKA4G/TR CAD Model

Description

The SGM811B-TXKA4G/TR is a low-power, rail-to-rail input and output operational amplifier (op-amp) manufactured by SG Micro Corp. It is designed for a variety of applications requiring precision amplification, signal conditioning, and filtering. Its low power consumption and rail-to-rail operation make it suitable for portable and battery-powered devices.

Applications

  • Portable Medical Devices: Used in heart rate monitors, glucose meters, and other portable medical equipment.
  • Battery-Powered Instruments: Employed in handheld multimeters, oscilloscopes, and other battery-operated devices.
  • Sensor Signal Conditioning: Amplifies and conditions signals from various sensors, such as temperature, pressure, and light sensors.
  • Audio Amplification: Used in low-power audio amplifiers and headphone drivers.
  • Active Filters: Implemented in various active filter circuits for signal processing.

Features

  • Low Power Consumption: Minimizes power usage for extended battery life.
  • Rail-to-Rail Input and Output: Allows for maximum signal range.
  • Wide Operating Voltage Range: Operates over a broad voltage range.
  • Low Offset Voltage: Provides high accuracy in amplification.
  • Small Package: Compact form factor for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Improved Signal Accuracy: Low offset voltage ensures accurate signal amplification.
  • Increased Design Flexibility: Rail-to-rail operation provides greater signal range.
  • Space Savings: Small package allows for high-density board layouts.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details

The SGM811B-TXKA4G/TR typically operates with a supply voltage range of 1.8V to 5.5V. It features a low input offset voltage, typically in the microvolt range, ensuring high accuracy in signal amplification. The rail-to-rail input and output capability allows the op-amp to process signals close to the supply rails, maximizing the dynamic range. It is available in a small package, such as SOT-23 or similar, which facilitates compact board designs. The operating temperature range is typically from -40°C to +125°C. The "/TR" suffix indicates that the device is provided in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess