The SGM809-SXN3/TR is a precision voltage monitoring circuit manufactured by SG Micro Corp. It's designed to monitor voltage levels in various electronic systems and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system operates correctly and prevents data corruption or malfunction.
Applications
- Microprocessor Systems
- Microcontroller Systems
- Embedded Systems
- Critical Voltage Monitoring
- Portable Equipment
- Industrial Control Systems
Features
- Precision Voltage Monitoring: Accurately monitors the input voltage.
- Reset Output: Provides an active-low reset signal when the voltage falls below the threshold.
- Fixed Threshold Voltage: The threshold voltage is pre-set for specific applications.
- Low Supply Current: Consumes minimal power, making it suitable for battery-powered devices.
- Small Package: Available in a small SOT-23 package for space-constrained applications.
- Wide Operating Temperature Range: Operates reliably over a broad temperature range.
Benefits
- Prevents System Malfunction: Protects the system from operating with insufficient voltage.
- Ensures Data Integrity: Prevents data corruption in memory devices due to voltage drops.
- Simplifies System Design: Reduces the need for external components for voltage monitoring.
- Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Enhances System Reliability: Increases the overall reliability of the electronic system.
- Cost-Effective Solution: Provides a cost-effective way to implement voltage monitoring.
Additional Details
The SGM809-SXN3/TR features a fixed threshold voltage, which is crucial for its monitoring function. The 'SXN3' likely refers to the specific threshold voltage level. It typically operates with a supply voltage range of 1.6V to 5.5V. The output is an active-low reset, which means that the reset signal is low when the voltage is below the threshold. It's commonly used with microcontrollers and microprocessors to ensure they start up and operate correctly even when the supply voltage fluctuates. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly.