EN
  • EN
  • DE

ADG726BSUZ

Part No ADG726BSUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 16-/32-Channel,4 1.8 V to +5.5 V, 2.5 V Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Circuits 2
On-State Resistance (Maximum) 5.5 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Dual Voltage Supply ±2.5V
-3db Bandwidth 34MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF, 137pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -72dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 1140434-ADG726BSUZ
Manufacturer Homepage www.analog.com
Family Name ADG726
Introduction Date November 13, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG726BSUZ CAD Model

Description

Analog Devices Inc. ADG726BSUZ Multiplexer

The ADG726BSUZ is a high-performance, 16-channel multiplexer from Analog Devices Inc., a leading global semiconductor company renowned for its precision signal processing products. This multiplexer is part of the iCMOS™ modular manufacturing process, which combines high voltage silicon with submicron CMOS and complementary bipolar technologies. It operates on a single 1.8 V to 5.5 V power supply, making it an ideal choice for a variety of data acquisition systems and signal routing applications that require low power consumption and high data throughput.

The ADG726BSUZ offers 16 single-ended channels that can be configured as 8 differential pairs, providing flexibility for use in various configurations. The device features a low on resistance of typically 4.5 Ω, which translates to minimal signal distortion and ensures high signal integrity. The on resistance is also matched between channels to within 0.5 Ω and is flat (0.5 Ω) over the full analog signal range, ensuring excellent linearity and low signal attenuation.

This multiplexer includes a serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrable into existing digital systems. The ADG726BSUZ also boasts a wide operating temperature range of -40°C to +85°C, allowing it to perform reliably in extreme environments.

With its low power consumption and reduced power supply requirements, the ADG726BSUZ is suitable for battery-powered portable instruments and other power-sensitive applications. The device's compact 48-lead LQFP (Low-profile Quad Flat Package) or TQFP (Thin Quad Flat Package) ensures a minimal footprint on the PCB, making it an excellent choice for space-constrained applications.

Overall, the ADG726BSUZ from Analog Devices Inc. offers designers a versatile and efficient solution for routing analog or digital signals in their systems, without compromising on performance or power efficiency. Its robust feature set and ease of integration make it a go-to component for a wide range of applications in the industrial, communication, healthcare, and consumer electronics sectors.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8987 $68.6961
6+ $18.7887 $112.7322
9+ $18.2015 $163.8135
12+ $17.6144 $211.3728
15+ $17.0272 $255.4080
20+ $15.2658 $305.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,105 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess