EN
  • EN
  • DE

SGM809-SXN3/TR 809S

Part No SGM809-SXN3/TR 809S
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320360-SGM809-SXN3/TR 809S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM809-SXN3/TR 809S CAD Model

Description

The SGM809-SXN3/TR is a precision voltage monitoring circuit manufactured by SG Micro Corp. It's designed to monitor voltage levels in various electronic systems and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system operates correctly and prevents data corruption or malfunction. The '809S' likely indicates a specific revision or variant of the SGM809 series.

Applications

  • Microprocessor Systems
  • Microcontroller Systems
  • Embedded Systems
  • Critical Voltage Monitoring
  • Portable Equipment
  • Industrial Control Systems

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage.
  • Reset Output: Provides an active-low reset signal when the voltage falls below the threshold.
  • Fixed Threshold Voltage: The threshold voltage is pre-set for specific applications.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered devices.
  • Small Package: Available in a small SOT-23 package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Prevents System Malfunction: Protects the system from operating with insufficient voltage.
  • Ensures Data Integrity: Prevents data corruption in memory devices due to voltage drops.
  • Simplifies System Design: Reduces the need for external components for voltage monitoring.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhances System Reliability: Increases the overall reliability of the electronic system.
  • Cost-Effective Solution: Provides a cost-effective way to implement voltage monitoring.

Additional Details

The SGM809-SXN3/TR 809S features a fixed threshold voltage, which is crucial for its monitoring function. The 'SXN3' likely refers to the specific threshold voltage level. It typically operates with a supply voltage range of 1.6V to 5.5V. The output is an active-low reset, which means that the reset signal is low when the voltage is below the threshold. It's commonly used with microcontrollers and microprocessors to ensure they start up and operate correctly even when the supply voltage fluctuates. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1894 $50.1910
645+ $0.1555 $100.2975
1,000+ $0.1506 $150.6000
1,375+ $0.1457 $200.3375
1,775+ $0.1409 $250.0975
2,380+ $0.1263 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess