EN
  • EN
  • DE

SGM809-LXN3/TR

Part No SGM809-LXN3/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320352-SGM809-LXN3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM809-LXN3/TR CAD Model

Description

The SGM809-LXN3/TR is a voltage supervisor or reset IC from SG Micro Corp, packaged in tape and reel format (/TR). This IC is designed to monitor the voltage level of a power supply or a specific voltage rail in an electronic system and assert a reset signal when the voltage drops below a pre-defined threshold. This ensures that the system starts up correctly and avoids unpredictable behavior due to low voltage conditions.

Applications:

  • Microprocessor/Microcontroller Reset: Provides a reliable reset signal to microprocessors and microcontrollers during power-up, power-down, and brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices by asserting a reset during undervoltage conditions.
  • Portable Devices: Used in battery-powered devices to ensure proper operation even when the battery voltage drops.
  • Embedded Systems: Ensures that embedded systems start up in a known state and continue to operate reliably.
  • Industrial Control: Protects sensitive electronic equipment from voltage fluctuations that could damage components or cause malfunctions.

Features:

  • Precision Voltage Monitoring: Accurately monitors the input voltage against a pre-defined threshold.
  • Fixed Threshold Voltage: The threshold voltage is factory-set for specific voltage levels.
  • Open-Drain Output: The output is typically an open-drain configuration, allowing it to be used with different voltage levels and pull-up resistors.
  • Low Quiescent Current: Consumes very little current during normal operation, making it suitable for battery-powered applications.
  • Small Package: Available in compact surface-mount packages, saving board space.
  • Tape and Reel: Supplied in tape and reel packaging for automated assembly.

Benefits:

  • Enhanced System Reliability: Ensures reliable system operation by preventing erratic behavior due to undervoltage conditions.
  • Data Integrity: Protects data stored in memory by asserting a reset during voltage drops, preventing data corruption.
  • Simplified Design: Simplifies the design of power management circuits by providing a dedicated voltage monitoring and reset function.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Reduced Board Space: Small package options allow for compact circuit layouts.
  • Cost-Effective Solution: Provides a cost-effective way to implement voltage monitoring and reset functionality.
  • Automated Assembly: Tape and reel packaging enables efficient automated assembly processes.

The SGM809-LXN3/TR is a key component in ensuring the reliable operation of electronic systems by providing a simple and effective voltage monitoring and reset function. Its low power consumption, small size, and ease of use make it a popular choice for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1560 $50.7000
785+ $0.1280 $100.4800
1,210+ $0.1240 $150.0400
1,670+ $0.1200 $200.4000
2,160+ $0.1160 $250.5600
2,885+ $0.1040 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess