EN
  • EN
  • DE

SGM708-SYS8G/TR

Part No SGM708-SYS8G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Low-Cost, Microprocessor Supervisory Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837425-SGM708-SYS8G/TR
Ultra Librarian 3D Model Ultra Librarian SGM708-SYS8G/TR CAD Model

Description

The SGM708-SYS8G/TR is a precision supervisory circuit manufactured by SG Micro Corp. This IC is designed to monitor voltage levels within an electronic system, providing a reset signal to microcontrollers or other critical components when a voltage fault condition occurs. This ensures reliable system start-up and prevents erroneous operation due to power supply irregularities.

Applications

  • Microcontroller Systems: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Digital Signal Processing (DSP) Applications: Monitors DSP power supplies to prevent data corruption and system crashes.
  • FPGA-Based Systems: Supervises FPGA power rails to ensure correct configuration and prevent malfunctions.
  • Embedded Systems: Enhances system stability in various embedded applications requiring reliable power monitoring.
  • Automotive Electronics: Used in automotive systems to monitor critical power supplies for safe and reliable operation.

Features

  • Accurate Voltage Monitoring: Precisely monitors input voltage relative to a predefined threshold.
  • Fixed Reset Timeout Period: Provides a fixed reset pulse width for system stabilization.
  • Open-Drain Reset Output: Offers flexibility in connecting the reset output to different microcontroller and processor inputs.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Small Form Factor: Compact package design allows for easy integration into space-constrained PCBs.
  • Wide Operating Temperature Range: Ensures reliable operation in diverse environmental conditions.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Simplified Design: Reduces the complexity of reset circuit design and minimizes component count.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.
  • Increased System Stability: Protects against voltage dips, power failures, and other power-related issues.
  • Cost-Effective Solution: Provides a cost-efficient way to improve system reliability and stability.

Additional Details

The SGM708-SYS8G/TR monitors the input voltage and asserts a reset signal when the voltage drops below the specified threshold. The reset output remains asserted for a fixed timeout period after the voltage recovers, ensuring that the system has sufficient time to stabilize before resuming normal operation. The open-drain output allows for flexible connection to a microcontroller or processor reset input with an external pull-up resistor. The low supply current minimizes power drain, making it suitable for applications where power efficiency is critical. The compact package design facilitates easy integration into small form-factor devices. The wide operating temperature range ensures reliable performance in industrial, automotive, and other harsh environments. The device is a cost-effective solution for enhancing system reliability and preventing malfunctions caused by power-related issues.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5091 $50.9100
240+ $0.4177 $100.2480
375+ $0.4047 $151.7625
515+ $0.3916 $201.6740
665+ $0.3786 $251.7690
885+ $0.3394 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess