EN
  • EN
  • DE

SGM706B-RXS8G/TR

Part No SGM706B-RXS8G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description Watchdog 2, 63V -40/+125°C SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968159-SGM706B-RXS8G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM706B-RXS8G/TR CAD Model

Description

The SGM706B-RXS8G/TR is a voltage supervisor IC manufactured by SG Micro Corp. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit when the voltage falls below a specified threshold. This ensures that the system starts up and operates correctly, preventing data corruption or erratic behavior.

Applications:

  • Microcontroller Systems: Monitoring the power supply voltage for microcontrollers to prevent incorrect operation during brown-out conditions.
  • FPGA Systems: Ensuring the correct power-up sequence and voltage levels for FPGAs.
  • Digital Signal Processors (DSPs): Providing a reset signal to DSPs during power supply dips.
  • Memory Systems: Protecting memory contents from corruption due to low voltage conditions.
  • Industrial Control Systems: Monitoring power supplies in industrial equipment for safety and reliability.

Features:

  • Precise Voltage Threshold: Accurately monitors the input voltage.
  • Open-Drain Output: Flexible output configuration for interfacing with various logic levels.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Compact size for space-constrained applications.
  • Fixed Reset Timeout Delay: Provides a defined reset pulse width.

Benefits:

  • Prevents System Malfunctions: Ensures proper operation of digital circuits during power supply voltage fluctuations.
  • Protects Data Integrity: Prevents data corruption in memory systems during brown-out conditions.
  • Improves System Reliability: Provides a reliable reset signal for consistent system startup.
  • Simplifies System Design: Reduces the need for external components for voltage monitoring.
  • Extends Battery Life: Low supply current minimizes power consumption in portable devices.

Additional Details:

The SGM706B-RXS8G/TR comes in a small surface-mount package, making it easy to integrate into densely populated circuit boards. The device's open-drain output requires a pull-up resistor to the desired logic level. The reset timeout delay is internally fixed, providing a consistent reset pulse width. The specific voltage threshold is factory-trimmed for high accuracy. Datasheets provide detailed information on the recommended operating conditions and application circuits. The device is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

You May Also Be Interested in

Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5748 $51.7320
215+ $0.4717 $101.4155
330+ $0.4569 $150.7770
455+ $0.4422 $201.2010
585+ $0.4274 $250.0290
785+ $0.3832 $300.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess